QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-70J25

Description
Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-70J25 is a ground spur gear with module 1.5, 25 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a bore hub diameter of 60 mm, a pitch diameter of 70 mm, an outside diameter of 105 mm, a face width of 108 mm, a hub width of 15 mm, and a total length of 29 mm. The gear is made from S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. Precision complies with JIS grade N7 per JIS B1702-1:1998. Backlash is 0.12 to 0.20 mm. A set screw is included. Secondary operations on the tooth area are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG1.5-70J25 is a ground spur gear with module 1.5, 25 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a bore hub diameter of 60 mm, a pitch diameter of 70 mm, an outside diameter of 105 mm, a face width of 108 mm, a hub width of 15 mm, and a total length of 29 mm. The gear is made from S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. Precision complies with JIS grade N7 per JIS B1702-1:1998. Backlash is 0.12 to 0.20 mm. A set screw is included. Secondary operations on the tooth area are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-70J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-70J25
Metal Spur Gears (metric) KSSG1.5-70J25
Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG1.5-70J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG1.5-70J25
Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG1.5-70J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-70J25 KSSG1.5-70J25
Product Name Metal Spur Gears (metric) Module 1.5, 70 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
KHK SRGCPF10-500, CP10, Module 3.18, 50 Tooth, CP Hardened Ground Carbon Steel Racks - srgcpf10-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details