KSSG1.5-70J22 is a ground spur gear with a module of 1.5, 22 teeth, and a finished bore of 6 mm, matching the J Series specification. The gear has a pitch diameter of 70 mm, outside diameter of 105 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. It features a keyway of 6 mm width by 2.8 mm depth, made to JIS B1301 standard with Js9 tolerance. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and precision grade JIS B1702-1:1998 N7. Backlash ranges from 0.12 to 0.20 mm. Secondary operations on tooth areas are prohibited due to induction hardening. Set screw torque is 7 kgf·m, and the gear weighs 1.23 kg.
Module 1.5, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-70J22 | KSSG1.5-70J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |