KSSG1.5-64J35 is a module 1.5, 35-tooth ground spur gear with a 35 mm bore, 60 mm pitch diameter, 112.5 mm outside diameter, 115.5 mm face width, and 14 mm hub width, featuring a keyway of 10 mm width by 3.3 mm depth. It is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, adheres to JIS grade N7 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is supplied with a set screw. Theoretical normal backlash is 0.12~0.20 mm. Secondary operations on the tooth surface are prohibited due to induction hardening.
Module 1.5, 64 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-64J35 | KSSG1.5-64J35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 64 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |