QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-64J30

Description
Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-64J30 is a ground spur gear with module 1.5, 30 teeth, and a 30 mm finished bore. It has a pitch diameter of 60 mm, outside diameter of 112.5 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js 9 tolerance. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It meets JIS grade N7 precision (JIS B1702-1:1998) and has a nominal backlash of 0.12-0.20 mm. A set screw is included, and no secondary operations are permitted on the tooth surface. The gear weighs 0.99 kg.

Datasheet Summary
Powered by GS/AI

KSSG1.5-64J30 is a ground spur gear with module 1.5, 30 teeth, and a 30 mm finished bore. It has a pitch diameter of 60 mm, outside diameter of 112.5 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js 9 tolerance. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It meets JIS grade N7 precision (JIS B1702-1:1998) and has a nominal backlash of 0.12-0.20 mm. A set screw is included, and no secondary operations are permitted on the tooth surface. The gear weighs 0.99 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-64J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-64J30
Metal Spur Gears (metric) KSSG1.5-64J30
Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore - KSSG1.5-64J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore
KSSG1.5-64J30
Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore KSSG1.5-64J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-64J30 KSSG1.5-64J30
Product Name Metal Spur Gears (metric) Module 1.5, 64 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 64 64
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details