Module 1.5 ground spur gear with 64 teeth, plain bore, 60 mm pitch diameter, 96 mm outside diameter, 99 mm total length, 15 mm face width, and 14 mm hub width. Features a keyway of 6 mm width by 2.8 mm depth, made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), and meets JIS grade N7 precision (JIS B1702-1:1998). Includes a set screw but prohibits secondary operations on tooth areas due to heat treatment.
Module 1.5, 64 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-64 | KSSG1.5-64 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 64 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |