Module 1.5 ground spur gear with 35 teeth, 35 mm finished bore, 68.1 mm pitch diameter, 93 mm outside diameter, 14 mm hub width, 29 mm total length, and a keyway of 10 x 3.3 mm. Made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC. Precision grade JIS N7 per JIS B1702-1:1998. Backlash is 0.10~0.18 mm. Allowable torque is 0.83 N·m. Designed for use with set screw size M8 and maximum torque of 7 N·m. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1.5, 60 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-60J35 | KSSG1.5-60J35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |