Module 1.5, 28-tooth ground spur gear with a finished bore of 28 mm, 60 mm pitch diameter, 93 mm outside diameter, 15 mm face width, 14 mm hub width, and 29 mm total length. Made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, precision grade JIS N7 (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth, and a keyway sized 8 mm wide by 3.3 mm deep. The part is non-modifiable in tooth areas due to heat treatment and meets JIS B1301 keyway tolerance for J series variants.
Module 1.5, 60 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-60J28 | KSSG1.5-60J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |