Module 1.5 ground spur gear with 32 teeth, 32 mm bore diameter, 85.5 mm outside diameter, 14 mm hub width, and 29 mm total length, featuring a 10 x 3.3 mm keyway, JIS grade N7 precision, S45C material with induction-hardened tooth surfaces (50~60 HRC), and a 20° pressure angle. Backlash is 0.10~0.18 mm. Set screw torque is 0.86 N·m. Requires a 5 to 20 unit minimum order with 5-day lead time. No secondary operations permitted on tooth surfaces.
Module 1.5, 56 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-56J32 | KSSG1.5-56J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |