KSSG1.5-55J32 is a ground spur gear with a module of 1.5, 32 teeth, and a keyway of 10 mm width by 3.3 mm depth. It has a bore hub diameter of 60 mm, pitch diameter of 48 mm, outside diameter of 85.5 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The keyway conforms to JIS B1301 standard with Js9 tolerance. Backlash is specified as 0.10~0.18 mm. Set screw size is M8 with an allowable torque of 0.74 N·m. Secondary operations on tooth areas are not allowed due to induction hardening. The product is available on request with a 5-day lead time and order limits of 1 to 20 units per order.
Module 1.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-55J32 | KSSG1.5-55J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |