KSSG1.5-55J19 is a ground spur gear with module 1.5, 19 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a bore diameter of 19 mm, an outside diameter of 82.5 mm, a face width of 15 mm, and a total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision meets JIS Grade N7 (JIS B1702-1:1998). Backlash is specified as 0.10-0.18 mm under normal meshing conditions. Set screw torque rating is 0.86 N·m. Due to induction hardening, no secondary operations are permitted on the tooth area.
Module 1.5, 55 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-55J19 | KSSG1.5-55J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |