QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-50J25

Description
Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1.5-50J25 is a metal spur gear with a module of 1.5 and features 50 teeth. It has a finished bore diameter of 25 mm, making it suitable for various mechanical applications. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. This gear is designed to meet JIS grade N7 precision standards, ensuring reliable performance in demanding environments. The standard full depth gear teeth and a pressure angle of 20° contribute to its effective meshing with other gears. The allowable torque specifications and backlash values are provided, indicating its operational limits and precision. This product is ideal for engineers seeking durable and precise gearing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The KSSG1.5-50J25 is a metal spur gear with a module of 1.5 and features 50 teeth. It has a finished bore diameter of 25 mm, making it suitable for various mechanical applications. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. This gear is designed to meet JIS grade N7 precision standards, ensuring reliable performance in demanding environments. The standard full depth gear teeth and a pressure angle of 20° contribute to its effective meshing with other gears. The allowable torque specifications and backlash values are provided, indicating its operational limits and precision. This product is ideal for engineers seeking durable and precise gearing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-50J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-50J25
Metal Spur Gears (metric) KSSG1.5-50J25
Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG1.5-50J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG1.5-50J25
Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG1.5-50J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-50J25 KSSG1.5-50J25
Product Name Metal Spur Gears (metric) Module 1.5, 50 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
KHK SSCPG5-20J10, CP5, Module 1.59, 20 Tooth, CP Ground Spur Gears - sscpg5-20j10 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details