KSSG1.5-48J19 is a ground spur gear with module 1.5, 19 teeth, and a finished bore diameter of 19 mm. It has a pitch diameter of 28.5 mm, outside diameter of 31.5 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. Backlash is 0.10-0.18 mm under normal meshing conditions. The gear is eligible for a set screw with 7 N·m allowable torque. Secondary operations on the tooth area are not permitted due to induction hardening.
Module 1.5, 48 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-48J19 | KSSG1.5-48J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |