KSSG1.5-44J28 is a ground spur gear with a module of 1.5, 44 teeth, and a keyway of 8 mm width by 3.3 mm depth. It has a bore diameter of 46.7 mm, pitch diameter of 66 mm, outside diameter of 69 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, conforms to JIS grade N7 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.10-0.18 mm. Allowable torque is 0.47 N·m (0.048 kgf·m). A set screw is included. Secondary operations on tooth areas are not permitted due to induction hardening.
Module 1.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-44J28 | KSSG1.5-44J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |