KSSG1.5-44J19 is a ground spur gear with module 1.5, 44 teeth, and a 19 mm bore diameter. It features a pitch diameter of 66 mm, outside diameter of 69 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision conforms to JIS grade N7 (JIS B1702-1:1998). Keyway is 6 mm wide by 2.8 mm deep, per JIS B1301. Allowable torque is 0.55 N·m (0.56 kgf·m). No secondary operations are permitted on the tooth area due to induction hardening.
Module 1.5, 44 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-44J19 | KSSG1.5-44J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 44 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |