QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-44J18

Description
Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-44J18 is a ground spur gear with module 1.5, 44 teeth, and an 18mm finished bore. It has a pitch diameter of 66 mm, outside diameter of 69 mm, face width of 15 mm, and hub width of 14 mm. Total length is 29 mm with a keyway of 6 mm width by 2.8 mm depth. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). Allowable torque is 0.55 N·m (0.55 kgf·m), and backlash is 0.10~0.18 mm. Set screw included. The gear tooth surface is induction hardened and prohibits secondary operations. J series requires a lead-time of up to 5 working days and order quantities of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KSSG1.5-44J18 is a ground spur gear with module 1.5, 44 teeth, and an 18mm finished bore. It has a pitch diameter of 66 mm, outside diameter of 69 mm, face width of 15 mm, and hub width of 14 mm. Total length is 29 mm with a keyway of 6 mm width by 2.8 mm depth. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). Allowable torque is 0.55 N·m (0.55 kgf·m), and backlash is 0.10~0.18 mm. Set screw included. The gear tooth surface is induction hardened and prohibits secondary operations. J series requires a lead-time of up to 5 working days and order quantities of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-44J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-44J18
Metal Spur Gears (metric) KSSG1.5-44J18
Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore - KSSG1.5-44J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore
KSSG1.5-44J18
Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore KSSG1.5-44J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-44J18 KSSG1.5-44J18
Product Name Metal Spur Gears (metric) Module 1.5, 44 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2.5, 50 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK25050A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details