QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-42J16

Description
Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1.5-42J16 is a precision ground spur gear with a module of 1.5 and 42 teeth. It features a finished bore diameter of 16mm, making it suitable for various mechanical applications. The gear is manufactured from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The pressure angle is set at 20 degrees, ensuring compatibility with standard gear systems. This gear is designed to meet JIS grade N7 precision standards, providing reliable performance in demanding environments. The product is available with a set screw and has specific allowable torque ratings, which should be considered during application design.

Datasheet Summary
Powered by GS/AI

The KSSG1.5-42J16 is a precision ground spur gear with a module of 1.5 and 42 teeth. It features a finished bore diameter of 16mm, making it suitable for various mechanical applications. The gear is manufactured from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The pressure angle is set at 20 degrees, ensuring compatibility with standard gear systems. This gear is designed to meet JIS grade N7 precision standards, providing reliable performance in demanding environments. The product is available with a set screw and has specific allowable torque ratings, which should be considered during application design.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-42J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-42J16
Metal Spur Gears (metric) KSSG1.5-42J16
Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore - KSSG1.5-42J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore
KSSG1.5-42J16
Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore KSSG1.5-42J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-42J16 KSSG1.5-42J16
Product Name Metal Spur Gears (metric) Module 1.5, 42 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK SSCPGS10-15, CP10, Module 3.18, 15 Tooth, CP Ground Spur Pinion Shafts - sscpgs10-15 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 15
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details