KSSG1.5-42 is a module 1.5, 42-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. It has a pitch diameter of 63 mm, outside diameter of 66 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear features a 6 x 2.8 mm keyway and an allowable torque of 0.54 N·m (0.055 kgf·m). Backlash is specified as 0.10 to 0.18 mm, and precision conforms to JIS grade N7 (JIS B1702-1:1998). The product includes a set screw due to its tapped hole, and no secondary operations are permitted on the tooth areas due to induction hardening. The J series variant is available on request with a 5-working-day lead time and order limits of 1 to 20 units.
Module 1.5, 42 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-42 | KSSG1.5-42 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |