QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-40J28

Description
Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-40J28 is a module 1.5, 28-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, featuring a 6 x 2.8 mm keyway and a 44.1 mm outside diameter. It has a 41.5 mm pitch diameter, 46.7 mm face width, and 29 mm total length. The gear conforms to JIS grade N7 (JIS B1702-1: 1998) precision and has a theoretical backlash of 0.10~0.18 mm. The allowable torque is 0.40 N·m (0.41 kgf·m). Set screw and keyway comply with JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSSG1.5-40J28 is a module 1.5, 28-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, featuring a 6 x 2.8 mm keyway and a 44.1 mm outside diameter. It has a 41.5 mm pitch diameter, 46.7 mm face width, and 29 mm total length. The gear conforms to JIS grade N7 (JIS B1702-1: 1998) precision and has a theoretical backlash of 0.10~0.18 mm. The allowable torque is 0.40 N·m (0.41 kgf·m). Set screw and keyway comply with JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-40J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-40J28
Metal Spur Gears (metric) KSSG1.5-40J28
Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSG1.5-40J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSG1.5-40J28
Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSG1.5-40J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-40J28 KSSG1.5-40J28
Product Name Metal Spur Gears (metric) Module 1.5, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.4, 75 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details