KSSG1.5-40J22 is a ground spur gear with a module of 1.5, 22 teeth, and a 6 mm x 2.8 mm keyway. It has a bore diameter of 19 mm, a pitch diameter of 33 mm, an outside diameter of 36.2 mm, a face width of 15 mm, and a total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC. It complies with JIS grade N7 precision (JIS B1702-1:1998) and has a theoretical backlash of 0.10~0.18 mm. The allowable torque is 0.46 N·m (0.32 kgf·m). A set screw is included for shaft retention.
Module 1.5, 40 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-40J22 | KSSG1.5-40J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |