KSSG1.5-40J19 is a module 1.5, 40-tooth ground spur gear made from S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC, featuring a 19 mm finished bore, a 6 x 2.8 mm keyway, and a theoretical backlash of 0.10~0.18 mm. The gear satisfies JIS grade N7 precision (JIS B1702-1: 1998) and has an allowable torque of 0.48 N·m (0.47 kgf·m). It is part of the KSSG series, which specifies a 20° pressure angle, standard full-depth teeth, and a total length of 29 mm. Secondary operations on the tooth surface are prohibited due to induction hardening, and a set screw is included. The product is available as an on-request variant with a lead time of up to 5 working days and is limited to 1 to 20 units per order.
Module 1.5, 40 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-40J19 | KSSG1.5-40J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |