QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-40J17

Description
Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-40J17 is a ground spur gear with a module of 1.5, 40 teeth, and a 17 mm bore diameter. It features a standard full-depth tooth profile, 20° pressure angle, and is made from S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. The gear is precision-ground to JIS grade N7 (JIS B1702-1:1998) and has a backing backlash range of 0.10-0.18 mm. The keyway is sized 5 mm wide by 2.3 mm deep according to JIS B1301 Js9 tolerance. The allowable torque is 0.49 N·m (0.050 kgf·m) under assumed usage conditions. Secondary operations on the tooth area are prohibited due to induction hardening. The part includes a set screw and is produced as a J series item with a lead time of up to 5 working days for orders of 1-20 units.

Datasheet Summary
Powered by GS/AI

KSSG1.5-40J17 is a ground spur gear with a module of 1.5, 40 teeth, and a 17 mm bore diameter. It features a standard full-depth tooth profile, 20° pressure angle, and is made from S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. The gear is precision-ground to JIS grade N7 (JIS B1702-1:1998) and has a backing backlash range of 0.10-0.18 mm. The keyway is sized 5 mm wide by 2.3 mm deep according to JIS B1301 Js9 tolerance. The allowable torque is 0.49 N·m (0.050 kgf·m) under assumed usage conditions. Secondary operations on the tooth area are prohibited due to induction hardening. The part includes a set screw and is produced as a J series item with a lead time of up to 5 working days for orders of 1-20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-40J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-40J17
Metal Spur Gears (metric) KSSG1.5-40J17
Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore - KSSG1.5-40J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore
KSSG1.5-40J17
Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore KSSG1.5-40J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-40J17 KSSG1.5-40J17
Product Name Metal Spur Gears (metric) Module 1.5, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details