Module 1.5, 40-tooth ground spur gear with a 16 mm finished bore, 5 x 2.3 mm keyway, S45C steel body, induction-hardened tooth surfaces at 50-60 HRC, JIS grade N7 precision, and a theoretical backlash of 0.10-0.18 mm. Includes a set screw. No secondary operations permitted on tooth surfaces. Weight is 0.50 kg.
Module 1.5, 40 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-40J16 | KSSG1.5-40J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |