Module 1.5 ground spur gear with 38 teeth and a 17 mm bore, featuring a 5 mm x 2.3 mm keyway, induction hardened tooth surfaces with 50-60 HRC hardness, JIS grade N7 precision, and a standard 20° pressure angle. Made from S45C steel, it has a backlash of 0.10-0.18 mm and an allowable torque of 0.39 N·m. Keyway conforms to JIS B1301 Js9 tolerance. Set screw included for tapped hole. No secondary operations allowed on tooth areas due to induction hardening.
Module 1.5, 38 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-38J17 | KSSG1.5-38J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 38 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |