QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-36J18

Description
Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-36J18 is a ground spur gear with a module of 1.5, 36 teeth, and an 18 mm bore, designed for power transmission. It has a pitch diameter of 54 mm, an outside diameter of 57 mm, a face width of 15 mm, and a hub width of 14 mm, with a total length of 29 mm. The gear features a keyway sized 6 mm width by 2.8 mm depth, compliant with JIS B1301 (Js9 tolerance), and includes a set screw. The material is S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and precision meets JIS grade N7 per JIS B1702-1:1998. Allowable torque is 0.38 N·m (0.24 kgf·m). No secondary operations are permitted on the tooth surface due to induction hardening. Backlash is 0.10-0.18 mm. Weight is 0.38 kg.

Datasheet Summary
Powered by GS/AI

KSSG1.5-36J18 is a ground spur gear with a module of 1.5, 36 teeth, and an 18 mm bore, designed for power transmission. It has a pitch diameter of 54 mm, an outside diameter of 57 mm, a face width of 15 mm, and a hub width of 14 mm, with a total length of 29 mm. The gear features a keyway sized 6 mm width by 2.8 mm depth, compliant with JIS B1301 (Js9 tolerance), and includes a set screw. The material is S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and precision meets JIS grade N7 per JIS B1702-1:1998. Allowable torque is 0.38 N·m (0.24 kgf·m). No secondary operations are permitted on the tooth surface due to induction hardening. Backlash is 0.10-0.18 mm. Weight is 0.38 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-36J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-36J18
Metal Spur Gears (metric) KSSG1.5-36J18
Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore - KSSG1.5-36J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore
KSSG1.5-36J18
Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore KSSG1.5-36J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-36J18 KSSG1.5-36J18
Product Name Metal Spur Gears (metric) Module 1.5, 36 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
24 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details