QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-35J25

Description
Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-35J25 is a ground spur gear with a module of 1.5, 35 teeth, and a 25 mm finished bore. It has a major diameter of 52.5 mm, face width of 15 mm, and total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and a 20° pressure angle. It meets JIS grade N7 precision per JIS B1702-1:1998. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. Set screw is included. The allowable torque is 0.30 N·m (0.03 kgf·m). Backlash is 0.10-0.18 mm. The weight is 0.30 kg.

Datasheet Summary
Powered by GS/AI

KSSG1.5-35J25 is a ground spur gear with a module of 1.5, 35 teeth, and a 25 mm finished bore. It has a major diameter of 52.5 mm, face width of 15 mm, and total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and a 20° pressure angle. It meets JIS grade N7 precision per JIS B1702-1:1998. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. Set screw is included. The allowable torque is 0.30 N·m (0.03 kgf·m). Backlash is 0.10-0.18 mm. The weight is 0.30 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-35J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-35J25
Metal Spur Gears (metric) KSSG1.5-35J25
Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG1.5-35J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG1.5-35J25
Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG1.5-35J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-35J25 KSSG1.5-35J25
Product Name Metal Spur Gears (metric) Module 1.5, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 2.5, 32 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK25032A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details