QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-35J15

Description
Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-35J15 is a ground spur gear with module 1.5, 35 teeth, and a 15 mm finished bore. It has a precision grade equivalent to JIS grade N7 (JIS B1702-1:1998), a 20° pressure angle, and is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. The gear features a keyway size of 5 mm width by 2.3 mm depth and a face width of 15 mm. Its total length is 29 mm, hub width 14 mm, outside diameter 55.5 mm, pitch diameter 52.5 mm, and bore diameter 34.9 mm. The allowable torque is 0.36 N·m (0.037 kgf·m) and backlash is specified as 0.08-0.16 mm. Keyways conform to JIS B1301 Js9 tolerance. Set screws are included for tapped holes.

Datasheet Summary
Powered by GS/AI

KSSG1.5-35J15 is a ground spur gear with module 1.5, 35 teeth, and a 15 mm finished bore. It has a precision grade equivalent to JIS grade N7 (JIS B1702-1:1998), a 20° pressure angle, and is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. The gear features a keyway size of 5 mm width by 2.3 mm depth and a face width of 15 mm. Its total length is 29 mm, hub width 14 mm, outside diameter 55.5 mm, pitch diameter 52.5 mm, and bore diameter 34.9 mm. The allowable torque is 0.36 N·m (0.037 kgf·m) and backlash is specified as 0.08-0.16 mm. Keyways conform to JIS B1301 Js9 tolerance. Set screws are included for tapped holes.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-35J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-35J15
Metal Spur Gears (metric) KSSG1.5-35J15
Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore - KSSG1.5-35J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore
KSSG1.5-35J15
Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore KSSG1.5-35J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-35J15 KSSG1.5-35J15
Product Name Metal Spur Gears (metric) Module 1.5, 35 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1828008 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
Material Thermoplastic Polymer
View Details
KHK SRCPFD10-1500, CP10, Module 3.18, 150 Tooth, CP Carbon Steel Racks - srcpfd10-1500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details