KSSG1.5-35 is a ground spur gear with a module of 1.5 and 35 teeth, made from S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC. It has a standard full-depth profile, a 20° pressure angle, and precision grade JIS N7 per JIS B1702-1:1998. Dimensions are a bore hub diameter of 34.9 mm, pitch diameter of 52.5 mm, outside diameter of 55.5 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. It includes a 6 mm keyway with 2.8 mm depth and a set screw. The allowable torque is 0.34 N·m with a backlash of 0.10-0.18 mm. Weight is 0.33 kg. Secondary operations on the teeth are prohibited. J series variants require a five-day lead time for orders of 1-20 units.
Module 1.5, 35 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-35 | KSSG1.5-35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 35 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |