QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-34J25

Description
Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG1.5-34J25 is a ground spur gear with a module of 1.5, 34 teeth, and a 25 mm finished bore. It has a 42 mm bore hub diameter, 51 mm pitch diameter, 54 mm outside diameter, 15 mm face width, and 29 mm total length. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 standards. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Allowable torque is 0.30 N·m, and backlash is 0.10-0.18 mm. It adheres to JIS grade N7 precision (JIS B1702-1: 1998). Secondary operations on the teeth are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG1.5-34J25 is a ground spur gear with a module of 1.5, 34 teeth, and a 25 mm finished bore. It has a 42 mm bore hub diameter, 51 mm pitch diameter, 54 mm outside diameter, 15 mm face width, and 29 mm total length. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 standards. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Allowable torque is 0.30 N·m, and backlash is 0.10-0.18 mm. It adheres to JIS grade N7 precision (JIS B1702-1: 1998). Secondary operations on the teeth are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-34J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-34J25
Metal Spur Gears (metric) KSSG1.5-34J25
Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG1.5-34J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG1.5-34J25
Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG1.5-34J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-34J25 KSSG1.5-34J25
Product Name Metal Spur Gears (metric) Module 1.5, 34 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 8MYK05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details