Ground spur gear with module 1.5, 34 teeth, and a 6 mm keyway of 2.8 mm depth, designed for industrial power transmission. Made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, it has a bore diameter of 34.9 mm, outside diameter of 55.5 mm, face width of 15 mm, and total length of 29 mm. Backlash is 0.10-0.18 mm, and allowable torque is 0.32 N·m. Precision grade conforms to JIS B1702-1:1998 Class N7. Includes a set screw. Package type is shaft-mounted with keyway.
Module 1.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-34J20 | KSSG1.5-34J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |