KSSG1.5-34 is a ground spur gear with a module of 1.5, 34 teeth, and a standard full-depth tooth profile. It has a pressure angle of 20°, is made of S45C steel with induction-hardened tooth surfaces hardened to 50~60HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The gear has a bore diameter of 33.6 mm, pitch diameter of 51 mm, outside diameter of 54 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. It features a keyway of 6 mm width by 2.8 mm depth and a set screw. The allowable torque is 0.33 N·m (0.34 kgf·m) with a backlash range of 0.10~0.18 mm. The weight is 0.35 kg.
Module 1.5, 34 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-34 | KSSG1.5-34 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 34 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |