KSSG1.5-32J20 is a ground spur gear with a module of 1.5, 32 teeth, and a 6 mm keyway with a depth of 2.8 mm. It has a bore diameter of 20 mm, a pitch diameter of 48 mm, an outside diameter of 51 mm, a face width of 15 mm, and a hub width of 14 mm. The total length is 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. Backlash is 0.08 to 0.16 mm, and allowable torque is 0.27 N·m (0.27 kgf·m). Precision meets JIS grade N7 per JIS B1702-1:1998. The keyway conforms to JIS B1301, Js9 tolerance.
Module 1.5, 32 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-32J20 | KSSG1.5-32J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |