KSSG1.5-30J15 is a ground spur gear with module 1.5, 30 teeth, and a 15 mm finished bore. It has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The keyway is 5 mm wide by 2.3 mm deep, conforming to JIS B1301 standard. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The allowable torque is 0.26 N·m (0.022 kgf·m), with a theoretical backlash of 0.08-0.16 mm. It includes a set screw and is not suitable for secondary operations on tooth areas. Weight is 0.27 kg.
Module 1.5, 30 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-30J15 | KSSG1.5-30J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |