KSSG1.5-30 is a ground spur gear with a module of 1.5 and 30 teeth, made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. It has a pressure angle of 20°, standard full-depth teeth, and precision grade JIS N7 per JIS B1702-1:1998. The gear has a bore hub diameter of 28.5 mm, pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. It features a keyway of 6 mm width by 2.8 mm depth and a set screw for shaft mounting. Allowable torque is 0.26 N·m (0.24 kgf·m), with backlash ranging from 0.08 to 0.16 mm. The J series variant requires special order and is limited to 1-20 units per order.
Module 1.5, 30 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-30 | KSSG1.5-30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |