Module 1.5, 29-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), 20° pressure angle, and JIS Grade N7 precision. Features a 20 mm bore, 6 mm × 2.8 mm keyway, and set screw. Total length is 29 mm, face width is 14 mm, outside diameter is 46.5 mm, and allowable torque is 0.22 N·m. Backlash ranges from 0.08 to 0.16 mm. Designed for use without secondary operations on tooth surfaces.
Module 1.5, 29 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-29J20 | KSSG1.5-29J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 29 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |