KSSG1.5-29 is a ground spur gear with a module of 1.5 and 29 teeth, made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. It has a standard full-depth tooth profile, 20° pressure angle, and JIS grade N7 precision per JIS B1702-1:1998. The gear has a bore diameter of 15 mm, outside diameter of 43.5 mm, face width of 14 mm, and total length of 29 mm. It is supplied with a keyway size of 5×2.3 mm and a set screw. The allowable torque is 0.24 N·m (0.22 kgf·m), with backlash between 0.08 and 0.16 mm.
Module 1.5, 29 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-29 | KSSG1.5-29 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 29 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |