Module 1.5, 28-tooth ground spur gear in the KSSG series with a 6 mm keyway, 19 mm finished bore, and 22.4 mm hub width, machined from S45C steel with induction-hardened teeth (50-60 HRC) and JIS grade N7 precision. The gear has a 20° pressure angle, standard full-depth teeth, and is equipped with a set screw. Backlash is 0.21 N·m allowable torque under specified conditions, and physical dimensions include a 34.9 mm outside diameter, 14.1 mm face width, and 29 mm total length.
Module 1.5, 28 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-28J19 | KSSG1.5-28J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |