KSSG1.5-28J17 is a ground spur gear with a module of 1.5, 28 teeth, and a finished bore diameter of 17 mm. The gear has a pitch diameter of 42 mm, an outside diameter of 45 mm, a face width of 15 mm, and a hub width of 14 mm. Its total length is 29 mm. It features a keyway of 5 mm width by 2.3 mm depth, conforms to JIS grade N7 (JIS B1702-1: 1998) precision, and is made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. The allowable torque is 0.22 N·m (0.22 kgf·m) and the backlash is 0.08 to 0.16 mm.
Module 1.5, 28 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-28J17 | KSSG1.5-28J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |