QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-27J17

Description
Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1.5-27J17 is a metal spur gear with a module of 1.5 and 27 teeth. It features a finished bore of 17mm and is constructed from S45C material. The gear teeth are induction hardened, achieving a hardness of 50 to 60 HRC, which enhances durability and wear resistance. The pressure angle is set at 20 degrees, and the gear is designed to meet JIS grade N7 precision standards. This product is suitable for applications requiring reliable performance in gear transmission systems. The allowable torque and backlash values are provided in the datasheet, ensuring engineers can assess its suitability for specific applications.

Datasheet Summary
Powered by GS/AI

The KSSG1.5-27J17 is a metal spur gear with a module of 1.5 and 27 teeth. It features a finished bore of 17mm and is constructed from S45C material. The gear teeth are induction hardened, achieving a hardness of 50 to 60 HRC, which enhances durability and wear resistance. The pressure angle is set at 20 degrees, and the gear is designed to meet JIS grade N7 precision standards. This product is suitable for applications requiring reliable performance in gear transmission systems. The allowable torque and backlash values are provided in the datasheet, ensuring engineers can assess its suitability for specific applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-27J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-27J17
Metal Spur Gears (metric) KSSG1.5-27J17
Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore - KSSG1.5-27J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore
KSSG1.5-27J17
Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore KSSG1.5-27J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-27J17 KSSG1.5-27J17
Product Name Metal Spur Gears (metric) Module 1.5, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 27 27
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-60R1E28, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details