QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-26J15

Description
Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1.5-26J15 is a metal spur gear with a module of 1.5 and 26 teeth, designed for precision applications. It features a finished bore of 15 mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20° and standard full-depth gear teeth, ensuring reliable performance in various mechanical systems. The product adheres to JIS grade N7 precision standards, making it suitable for applications requiring high accuracy. The allowable torque and backlash values are calculated based on assumed usage conditions, providing engineers with essential performance metrics for integration into their designs.

Datasheet Summary
Powered by GS/AI

The KSSG1.5-26J15 is a metal spur gear with a module of 1.5 and 26 teeth, designed for precision applications. It features a finished bore of 15 mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20° and standard full-depth gear teeth, ensuring reliable performance in various mechanical systems. The product adheres to JIS grade N7 precision standards, making it suitable for applications requiring high accuracy. The allowable torque and backlash values are calculated based on assumed usage conditions, providing engineers with essential performance metrics for integration into their designs.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-26J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-26J15
Metal Spur Gears (metric) KSSG1.5-26J15
Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore - KSSG1.5-26J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore
KSSG1.5-26J15
Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore KSSG1.5-26J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-26J15 KSSG1.5-26J15
Product Name Metal Spur Gears (metric) Module 1.5, 26 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 26 26
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 8787865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
KHK AG4-45R3E35, Module 445 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details