Ground spur gear with module 1.5, 26 teeth, and a 12 mm finished bore; face width 15 mm, hub width 14 mm, total length 29 mm, and keyway dimension 4 mm width by 1.8 mm depth; made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, precision grade JIS N7, and backlash of 0.08-0.16 mm; allowable torque is 0.20 N·m with S1K set screw. Non-standard J series product requiring separate lead time and limited to 1-20 units per order.
Module 1.5, 26 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-26J12 | KSSG1.5-26J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 26 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |