KSSG1.5-25J17 is a ground spur gear with a module of 1.5, 25 teeth, and a 17 mm finished bore, featuring an induction-hardened tooth surface with a hardness of 50-60 HRC. The gear has a pitch diameter of 37.5 mm, an outside diameter of 40.5 mm, a face width of 15 mm, and a total length of 29 mm. It complies with JIS grade N7 precision (JIS B1702-1:1998). A keyway of 5 mm width by 2.3 mm depth is present, following JIS B1301 with Js9 tolerance. The material is S45C steel, and the pressure angle is 20°. Backlash is specified as 0.08-0.16 mm, and the allowable torque is 0.15 N·m. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1.5, 25 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-25J17 | KSSG1.5-25J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 25 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |