KSSG1.5-25J14 is a ground spur gear with module 1.5, 25 teeth, and a 14 mm keyway conforming to JIS B1301 Js9 tolerance. It has a bore diameter of 30 mm, hub diameter of 37.5 mm, pitch diameter of 37.5 mm, outside diameter of 40.5 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC and meets JIS grade N7 (JIS B1702-1:1998) precision. Allowable torque is 0.16 N·m, and backlash is 0.08-0.16 mm. A set screw is included. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 1.5, 25 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-25J14 | KSSG1.5-25J14 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 25 Tooth Ground Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |