Module 1.5 ground spur gear with 25 teeth, 12 mm finished bore, and S1K keyway (4 mm width × 1.8 mm depth), made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), conforming to JIS grade N7 (JIS B1702-1:1998). Pitch diameter is 37.5 mm, outside diameter is 40.5 mm, face width is 15 mm, hub width is 14 mm, and total length is 29 mm. Backlash is specified as 0.08-0.16 mm. Allows a set screw torque of 0.18 N·m. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1.5, 25 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-25J12 | KSSG1.5-25J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 25 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |