Ground spur gear with module 1.5, 23 teeth, and a 12 mm finished bore. The gear has a pitch diameter of 34.5 mm, outside diameter of 37.5 mm, face width of 15 mm, and total length of 29 mm. Tooth surfaces are induction hardened to 50-60 HRC. Backlash is specified as 0.08-0.16 mm. Precision conforms to JIS grade N7 (JIS B1702-1:1998). Material is S45C steel. Set screw type S1K for keyway 4 mm wide by 1.8 mm deep. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1.5, 23 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-23J12 | KSSG1.5-23J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 23 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |