QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-21J14

Description
Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1.5-21J14 is a metal spur gear with a module of 1.5 and 21 teeth, designed for precision applications. It features a finished bore of 14 mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20 degrees and standard full-depth gear teeth, ensuring reliable performance in various mechanical systems. The product is classified under JIS grade N7, indicating a high level of precision. It is suitable for applications requiring durability and strength, with specific torque ratings and backlash values provided in the datasheet. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Datasheet Summary
Powered by GS/AI

The KSSG1.5-21J14 is a metal spur gear with a module of 1.5 and 21 teeth, designed for precision applications. It features a finished bore of 14 mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20 degrees and standard full-depth gear teeth, ensuring reliable performance in various mechanical systems. The product is classified under JIS grade N7, indicating a high level of precision. It is suitable for applications requiring durability and strength, with specific torque ratings and backlash values provided in the datasheet. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-21J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-21J14
Metal Spur Gears (metric) KSSG1.5-21J14
Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore - KSSG1.5-21J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore
KSSG1.5-21J14
Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore KSSG1.5-21J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-21J14 KSSG1.5-21J14
Product Name Metal Spur Gears (metric) Module 1.5, 21 Tooth Ground Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 21 21
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 54 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 54
Design English
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 8787926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details