Module 1.5, 21-tooth ground spur gear with a 12 mm finished bore, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, featuring a 20° pressure angle, standard full-depth teeth, and JIS grade N7 precision. The gear has a pitch diameter of 31.5 mm, outside diameter of 34.5 mm, face width of 15 mm, and total length of 29 mm. It includes a keyway of 4 mm width by 1.8 mm depth per JIS B1301 standard. Theoretical backlash is 0.08-0.16 mm; allowable torque is 0.12 N·m with S1K set screw type. Secondary operations are restricted on tooth surfaces due to induction hardening.
Module 1.5, 21 Tooth Ground Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-21J12 | KSSG1.5-21J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 21 Tooth Ground Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |