QTC METRIC GEARS Metal Spur Gears (metric) KSSG1.5-21

Description
Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG1.5-21 is a precision ground steel spur gear featuring 21 teeth and a plain bore. It is manufactured from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. The surface treatment includes a black oxide coating, which is applied to all areas except the teeth. This gear is suitable for applications requiring high durability and precision, but secondary operations on the tooth areas are not recommended due to the hardening process. The gear's dimensions include a pitch diameter of 25.5 mm and an outside diameter of 34.5 mm, with a face width of 9.12 mm. The allowable torque for this gear is 2.12 N¬?m.

Datasheet Summary
Powered by GS/AI

The KSSG1.5-21 is a precision ground steel spur gear featuring 21 teeth and a plain bore. It is manufactured from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. The surface treatment includes a black oxide coating, which is applied to all areas except the teeth. This gear is suitable for applications requiring high durability and precision, but secondary operations on the tooth areas are not recommended due to the hardening process. The gear's dimensions include a pitch diameter of 25.5 mm and an outside diameter of 34.5 mm, with a face width of 9.12 mm. The allowable torque for this gear is 2.12 N¬?m.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG1.5-21 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG1.5-21
Metal Spur Gears (metric) KSSG1.5-21
Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore

Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore - KSSG1.5-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore
KSSG1.5-21
Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore KSSG1.5-21
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG1.5-21 KSSG1.5-21
Product Name Metal Spur Gears (metric) Module 1.5, 21 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 21 21
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details