The KSSG1.5-18 is a ground steel spur gear with a module of 1.5 and 18 teeth, designed for precision applications. It features a plain bore and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20° and is classified under JIS grade N7 for precision. This gear is suitable for applications requiring high durability and strength, with an allowable torque rating that varies based on specific usage conditions. The design includes standard full-depth gear teeth, ensuring effective meshing with compatible gears. The product is available on request, with a lead time of up to five working days for orders of 1 to 20 units. Engineers should consider this gear for projects that demand reliable performance and precision in gear transmission systems.
Module 1.5, 18 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-18 | KSSG1.5-18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 18 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |