KSSG1.5-16J10 is a ground spur gear with module 1.5, 16 teeth, and a 10 mm keyed bore. It has a pitch diameter of 24 mm, outside diameter of 27 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The keyway is sized 4 × 1.8 mm per JIS B1301, Js9 tolerance. Allowable torque is 0.068 N·m, and theoretical backlash is 0.08-0.16 mm. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 1.5, 16 Tooth Ground Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-16J10 | KSSG1.5-16J10 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 16 Tooth Ground Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |