KSSG1.5-14 is a ground spur gear with a module of 1.5, 14 teeth, and a plain bore, made of S45C steel with induction-hardened tooth surfaces achieving 50-60 HRC hardness. It has a pitch diameter of 21 mm, outside diameter of 24 mm, face width of 15 mm, and total length of 29 mm. Precision complies with JIS grade N7 (JIS B1702-1:1998). Backlash is 0.08-0.16 mm, and allowable torque is 0.048 N·m. The gear has a 20° pressure angle and standard full-depth teeth.
Module 1.5, 14 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1.5-14 | KSSG1.5-14 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 14 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |